DIAGONAL CUTTER, BEVEL, 4MM, 160MM; Cutter Type:Diagonal; Overall Length:160mm; Cut Type:Bevel; Cutting Capacity Max:4mm; Cutting Edge Hardness:62°; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 18AH0445 |
| Product Name | Diagonal Cutter, Bevel, 4Mm, 160Mm; Cutter Type Knipex |