WIRE CUTTER, DIAGONAL, 4MM, 160MM; Cutter Type:Narrow Head; Overall Length:160mm; Cut Type:Diagonal; Cutting Capacity Max:4mm; Cutting Edge Hardness:62°; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 43AC0715 |
| Product Name | Wire Cutter, Diagonal, 4Mm, 160Mm; Cutter Type Knipex |