CUTTER, SIDE, 160MM; Cutter Type:Side; Overall Length:160mm; Cut Type:Diagonal; Cutting Capacity Max:2.8mm; Cutting Edge Hardness:62°; Product Range:-; SVHC:No SVHC (27-Jun-2018); Copper Wire Cutting Capacity:2.8mm; Finish:Chrome RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M2079 |
| Product Name | Cutter, Side, 160Mm; Cutter Type Knipex |