CUTTER, SIDE, 140MM; Cutter Type:Side; Overall Length:140mm; Cut Type:Diagonal; Cutting Capacity Max:2.5mm; Cutting Edge Hardness:62°; Product Range:-; SVHC:No SVHC (27-Jun-2018); Copper Wire Cutting Capacity:2.5mm; Finish:Chrome RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M2078 |
| Product Name | Cutter, Side, 140Mm; Cutter Type Knipex |