WIRE CUTTER, DIAGONAL, 3MM, 110MM; Cutter Type:Precision; Overall Length:110mm; Cut Type:Diagonal; Cutting Capacity Max:3mm; Cutting Edge Hardness:62°; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 53AC0018 |
| Product Name | Wire Cutter, Diagonal, 3Mm, 110Mm; Cutter Type Knipex |