CUTTING NIPPER, END, 4.5MM, 280MM; Cutter Type:End; Overall Length:280mm; Cut Type:Edge; Cutting Capacity Max:4.5mm; Cutting Edge Hardness:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49Y7723 |
| Product Name | Cutting Nipper, End, 4.5Mm, 280Mm; Cutter Type Knipex |