CUTTER, END; Cutter Type:End; Overall Length:200mm; Cut Type:End; Cutting Capacity Max:3.5mm; Cutting Edge Hardness:61°; Product Range:-; SVHC:No SVHC (27-Jun-2018); Copper Wire Cutting Capacity:3.5mm; Hard Wire Cutting RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M2053 |
| Product Name | Cutter, End; Cutter Type Knipex |