CUTTER, END; Cutter Type:End; Overall Length:160mm; Cut Type:End; Cutting Capacity Max:3.4mm; Cutting Edge Hardness:64°; Product Range:-; SVHC:No SVHC (27-Jun-2018); Copper Wire Cutting Capacity:3.4mm; Cutting Capacity mm:2.5mm; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M2050 |
| Product Name | Cutter, End; Cutter Type Knipex |