CUTTING NIPPER, END, 4MM, 140MM; Cutter Type:End; Overall Length:140mm; Cut Type:Edge; Cutting Capacity Max:4mm; Cutting Edge Hardness:64°; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 72AC7751 |
| Product Name | Cutting Nipper, End, 4Mm, 140Mm; Cutter Type Knipex |