CUTTING NIPPER, OBLIQUE, 1MM, 120MM; Cutter Type:Oblique; Overall Length:120mm; Cut Type:Edge; Cutting Capacity Max:1mm; Cutting Edge Hardness:58°; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 72AC7747 |
| Product Name | Cutting Nipper, Oblique, 1Mm, 120Mm; Cutter Type Knipex |