KNIPEX-Werk Pliers 49 21 A21

Description
Knipex 49 21 A21 Circlip Plier
Request a Quote
Description
Knipex 49 21 A21 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 5001301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
5001301
Pliers 5001301
Knipex 49 21 A21 Circlip Plier

Knipex 49 21 A21 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 5001301
Product Name Pliers
Type Specialty / Other; Circlip pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1366975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 5.2 inch (132 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details
Plier - 0251-07M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 7 inch (178 mm)
Features Cutting Edge
View Details