The Knipex Circlip Plier, Ext, Bent (part number 35M1712) is designed for precision handling of external circlips on shafts with a jaw opening capacity of 10 to 25 mm. The pliers feature 90° angled tips made from high-density spring steel, which are non-detachable and provide enhanced stability and resistance to dynamic and static strain. The large contact faces on the tips minimize distortion of circlips during use, facilitating easy fitting and reducing the risk of rings bouncing off. Constructed from chrome vanadium electric steel, the pliers are forged and oil-hardened for durability, offering a service life up to ten times longer than conventional pliers with turned tips. The internal spring is protected within the bolted joint, ensuring it remains clean and secure during operation. The handles are coated with non-slip plastic for improved grip. This tool complies with DIN 471 and 472 standards, making it suitable for industrial applications, particularly in the assembly of safety-relevant components. The overall length of the pliers is 130 mm, and they weigh 102 grams.
CIRCLIP PLIER, EXT, BENT; Plier Style:Bent Tip; Jaw Opening Max:25mm; Overall Length:130mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Handle Type:Non-Slip Plastic Coating; Jaw Type:Curved; Joint Construction:with Spring; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1712 |
| Product Name | Circlip Plier, Ext, Bent; Plier Style Knipex |