The Knipex Circlip Plier, Ext, Bent (part number 35M1711) is designed for the precise handling of external circlips on shafts with a maximum jaw opening of 10 mm. It features a length of 130 mm and is constructed from chrome vanadium electric steel, ensuring durability and strength. The pliers are equipped with high-density spring steel tips that are non-detachable, providing enhanced resistance to both dynamic and static strain, making them suitable for heavy-duty applications. The design includes an internal opening spring that is protected within the joint, preventing it from becoming dirty or lost during use. The handles are coated with non-slip plastic for improved grip, and the pliers are compliant with DIN 471 and 472 standards, making them ideal for manufacturers of sensitive components. The large contact faces on the tips help prevent distortion of circlips, facilitating easy fitting and reliable assembly. Overall, this tool is engineered for precision and longevity, making it a valuable addition to any engineering toolkit.
CIRCLIP PLIER, EXT, BENT; Plier Style:Bent Tip; Jaw Opening Max:10mm; Overall Length:130mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Handle Type:Non-Slip Plastic Coating; Jaw Type:Curved; Joint Construction:with Spring; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1711 |
| Product Name | Circlip Plier, Ext, Bent; Plier Style Knipex |