KNIPEX-Werk Pliers 49 11 A4

Description
Knipex 49 11 A4 Circlip Plier
Request a Quote
Description
Knipex 49 11 A4 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2677275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2677275
Pliers 2677275
Knipex 49 11 A4 Circlip Plier

Knipex 49 11 A4 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2677275
Product Name Pliers
Length 12.6 inch (320 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1906729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 0.1969 to 1.22 inch (5 to 31 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier - 0251-08M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 8.75 inch (222 mm)
Features Cutting Edge
View Details
Pliers - 203-8-EINS-ND - DigiKey
Klein Tools, Inc.
Specs
Type Combination; Specialty / Other; Long Nose
Weight 11.2 oz (3.11 N)
Features Cutting Edge; Electrically Insulated; Soft Handles
View Details