CIRCLIP PLIER, INT, BENT; Plier Style:Bent Tip; Jaw Opening Max:13mm; Overall Length:130mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Handle Type:Non-Slip Plastic Coating; Internal Circlip Size Range:8 - 13; Jaw Type:Curved; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1700 |
| Product Name | Circlip Plier, Int, Bent; Plier Style Knipex |