CIRCLIP PLIER, INT, STRAIGHT; Plier Style:Circlip; Jaw Opening Max:60mm; Overall Length:180mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Handle Type:Non-Slip Plastic Coating; Internal Circlip Size Range:8 - 13; Jaw Type:Straight; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1697 |
| Product Name | Circlip Plier, Int, Straight; Plier Style Knipex |