KNIPEX-Werk Pliers 46 11 A3

Description
Knipex 46 11 A3 Circlip Plier
Request a Quote
Description
Knipex 46 11 A3 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2677230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2677230
Pliers 2677230
Knipex 46 11 A3 Circlip Plier

Knipex 46 11 A3 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2677230
Product Name Pliers
Length 8.27 inch (210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1363409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details
Fencing Pliers - DWHT70273 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Fencing
Length 9.25 inch (235 mm)
Jaw Length 1 inch (25.4 mm)
View Details