KNIPEX-Werk Pliers 46 11 A0

Description
Knipex 46 11 A0 Circlip Plier
Request a Quote
Description
Knipex 46 11 A0 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 3371456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
3371456
Pliers 3371456
Knipex 46 11 A0 Circlip Plier

Knipex 46 11 A0 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 3371456
Product Name Pliers
Type Specialty / Other; Circlip pliers
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1447963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7 inch (178 mm)
Standards VDE/1000V Approved
View Details
Plier - 369G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Round-Nose
Length 9 inch (229 mm)
View Details
Plier - 0251-06D - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 6.12 inch (156 mm)
Features Cutting Edge
View Details