KNIPEX-Werk Pliers 44 23 J11

Description
Knipex 44 23 J11 Circlip Plier
Request a Quote
Description
Knipex 44 23 J11 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2677213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2677213
Pliers 2677213
Knipex 44 23 J11 Circlip Plier

Knipex 44 23 J11 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2677213
Product Name Pliers
Length 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1325255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Slip Joint - Vinyl Grips - B6A - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Tongue and Groove
Jaw Capacity 0.2500 inch (6.35 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details