KNIPEX-Werk Pliers 44 13 J1

Description
Knipex 44 13 J1 Circlip Plier
Request a Quote
Description
Knipex 44 13 J1 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2677203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2677203
Pliers 2677203
Knipex 44 13 J1 Circlip Plier

Knipex 44 13 J1 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2677203
Product Name Pliers
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 161215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
View Details
Plier - D213-9NE-INS - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 9.62 inch (244 mm)
Jaw Length 1.59 inch (40.48 mm)
View Details
2 suppliers
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details