KNIPEX-Werk Pliers 41 34 165

Description
Knipex 41 34 165 Mole Grips
Request a Quote Datasheet
Description
Knipex 41 34 165 Mole Grips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2386963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2386963
Pliers 2386963
Knipex 41 34 165 Mole Grips

Knipex 41 34 165 Mole Grips

Supplier's Site
Plier, Grip, Long Nose; Plier Style Knipex - 50M6866 - Newark, An Avnet Company
Chicago, IL, United States
Plier, Grip, Long Nose; Plier Style Knipex
50M6866
Plier, Grip, Long Nose; Plier Style Knipex 50M6866
PLIER, GRIP, LONG NOSE; Plier Style:Long Nose; Jaw Opening Max:24mm; Overall Length:165mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Length:165mm RoHS Compliant: NA

PLIER, GRIP, LONG NOSE; Plier Style:Long Nose; Jaw Opening Max:24mm; Overall Length:165mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Length:165mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pliers Pliers
Product Number 2386963 50M6866
Product Name Pliers Plier, Grip, Long Nose; Plier Style Knipex
Length 6.5 inch (165 mm) 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1366994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
10" Pushlock Pliers - DWHT70270 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 6 inch (152 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; Beveled
View Details