The Knipex Mechanic's Pliers, part number 89AH1967, are designed for durability and precision. These pliers are constructed from vanadium electric steel, forged and oil-hardened, ensuring high bending strength at the tips. The gripping surfaces are cross-hatched and knurled, providing a secure hold on various components. The pliers feature 45° angled, half-round, long jaws, making them suitable for gripping spark plugs and round components. With a length of 200 mm and a weight of 177 g, these pliers comply with DIN ISO 5745 standards and are plastic coated for enhanced grip and comfort.
PLIER, MECHANIC, 200MM ROHS COMPLIANT: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 89AH1967 |
| Product Name | Plier, Mechanic, 200Mm Rohs Compliant Knipex |