KNIPEX-Werk Pliers 38 15 200

Description
Knipex 38 15 200 Plier
Request a Quote
Description
Knipex 38 15 200 Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2677175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2677175
Pliers 2677175
Knipex 38 15 200 Plier

Knipex 38 15 200 Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2677175
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Features Electrically Insulated
View Details
Plier - 35-3028 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Length 8 inch (203 mm)
Material High Carbon Steel
View Details
7” Diagonal Plier - DWHT70793 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4 inch (102 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details