KNIPEX-Werk Pliers 38 11 200

Description
Knipex 38 11 200 Long Nose Plier
Request a Quote
Description
Knipex 38 11 200 Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2473259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2473259
Pliers 2473259
Knipex 38 11 200 Long Nose Plier

Knipex 38 11 200 Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2473259
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1627381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.99 inch (330 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Combination
Jaw Capacity 0.6700 inch (17.02 mm)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details