The Relay Adjusting Pliers, part number 15R2962, are precision pliers designed for fine assembly work in electronics and fine mechanics. They feature a bent tip style with an overall length of 145 mm and a jaw length of 35 mm. The pliers are constructed from ball bearing chrome steel and have a mirror-polished finish that provides effective rust protection. The design includes a sturdy, zero backlash box joint for enhanced durability and smooth ground gripping surfaces for improved handling. The handles are equipped with multi-component grips for comfort, and the low-friction double spring allows for gentle and even opening. The narrow sleeves enable secure guidance of the tool, making it suitable for precise tasks.
RELAY ADJUSTING PLIERS; Plier Style:Bent Tip; Overall Length:145mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Jaw Length:35mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 15R2962 |
| Product Name | Relay Adjusting Pliers; Plier Style Knipex |