PLIER, FLAT NOSE, ESD, 115MM; Plier Style:Flat Nose; Overall Length:115mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Blade Angle:45°; Handle Type:Plastic; Jaw Length:22.5mm; Jaw Type:Flat Nose; Length:115mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1302 |
| Product Name | Plier, Flat Nose, Esd, 115Mm; Plier Style Knipex |