KNIPEX-Werk Pliers 35 31 115

Description
KNIPEX 35 31 115 Electronics Pliers with
Request a Quote
Description
KNIPEX 35 31 115 Electronics Pliers with
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2677043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2677043
Pliers 2677043
KNIPEX 35 31 115 Electronics Pliers with

KNIPEX 35 31 115 Electronics Pliers with

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2677043
Product Name Pliers
Length 4.49 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 6.3 inch (160 mm)
Jaw Length 1.97 inch (50 mm)
View Details
Plier - 347G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Round-Nose
Length 7 inch (178 mm)
View Details
Plier - 0251-08A-INS - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 8.12 inch (206 mm)
Features Cutting Edge
View Details