Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLIERS
KNIPEX-WERK
35 11 115 -- PLIER, ELECTRONIC, 115MM ROHS COMPLIANT KNIPEX
KNIPEX-Werk
Plier, Electronic, 115Mm Rohs Compliant Knipex
35 11 115
Description
PLIER, ELECTRONIC, 115MM ROHS COMPLIANT: NA
Newark, An Avnet Company
Done
Datasheet
Description
PLIER, ELECTRONIC, 115MM ROHS COMPLIANT: NA
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Plier, Electronic, 115Mm Rohs Compliant Knipex
89AH1959
Plier, Electronic, 115Mm Rohs Compliant Knipex
89AH1959
PLIER, ELECTRONIC, 115MM ROHS COMPLIANT: NA
PLIER, ELECTRONIC, 115MM ROHS COMPLIANT: NA
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Pliers
Product Number
89AH1959
Product Name
Plier, Electronic, 115Mm Rohs Compliant Knipex
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Disconnecting pliers
ZDS-PK-4
Specs
Weight
6.82 oz (1.9 N)
View Details
RS Components, Ltd.
Pliers
2380785
Specs
Length
5.91 inch (150 mm)
Jaw Capacity
0.0315 inch (0.8000 mm)
Features
Electrically Insulated
View Details
Buckaroos, Inc.
Channellock Code Blue 9 1/2” Crimping Plier with Cutter
T-53CB-4
Specs
Type
Specialty / Other; Crimping
Length
9.5 inch (241 mm)
View Details
L-com, Inc.
Parallel Action Pliers
HT1008
View Details