ELECTRONIC PLIER, PRECISION, ESD; Plier Style:Flat Nose; Jaw Opening Max:-; Overall Length:135mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Handle Type:Two Colour Dual Component; Jaw Length:21.9mm; Jaw Type:Flat Wide; RoHS Compliant: NA
PLIER, WIRE GRIPPING, FLAT NOSE, 135MM; Plier Style:Flat Nose; Overall Length:135mm; Product Range:-; Jaw Length:21.9mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1269 |
| Product Name | Electronic Plier, Precision, Esd; Plier Style Knipex |