KNIPEX-Werk Pliers 32 21 135

Description
Knipex 32 21 135 Long Nose Plier
Request a Quote
Description
Knipex 32 21 135 Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 5178423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
5178423
Pliers 5178423
Knipex 32 21 135 Long Nose Plier

Knipex 32 21 135 Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 5178423
Product Name Pliers
Type Specialty / Other; Gripping pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0984 inch (2.5 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
8" End Nipper Pliers - DWHT70802 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5 inch (127 mm)
Jaw Length 1.12 inch (28.57 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 0.7700 inch (19.56 mm)
Jaw Capacity 1 inch (25.4 mm)
View Details