The Electronic Plier, part number 35M1077, features a needle-nose design with a total length of 160 mm and an extended jaw length of 55 mm, making it suitable for precise assembly, bending, and adjusting tasks. The pliers are constructed from chrome vanadium electric steel, which is forged and oil-hardened for durability. The gripping surfaces are smooth and the edges are carefully deburred to ensure safe handling. The handles are designed with multi-component grips for enhanced comfort during use. This tool is ideal for applications requiring precision and control in tight spaces.
ELECTRONIC PLIER; Plier Style:Needle Nose; Jaw Opening Max:-; Overall Length:160mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Blade Length:55mm; Handle Type:Bi-Component Injection; Jaw Length:55mm; Jaw Type:45°; Joint RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1077 |
| Product Name | Electronic Plier; Plier Style Knipex |