KNIPEX-Werk Pliers 31 25 160

Description
Knipex 31 25 160 Nose Plier
Request a Quote
Description
Knipex 31 25 160 Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2677037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2677037
Pliers 2677037
Knipex 31 25 160 Nose Plier

Knipex 31 25 160 Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2677037
Product Name Pliers
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1447568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Plier - 23107 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Specialty / Other; GROOVE JOINT
Length 15.75 inch (400 mm)
Jaw Capacity 4.12 inch (105 mm)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details