KNIPEX-Werk Pliers 31 15 160

Description
Knipex 31 15 160 Nose Plier
Request a Quote
Description
Knipex 31 15 160 Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2677035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2677035
Pliers 2677035
Knipex 31 15 160 Nose Plier

Knipex 31 15 160 Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2677035
Product Name Pliers
Length 6.69 inch (170 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.64 inch (67 mm)
View Details
Plier - 35-100 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Slip Joint
Length 6 inch (152 mm)
View Details
Compound Action Long Nose Pliers - DWHT70277 - DEWALT Industrial Tool Co.
Specs
Type Needle Nose
Length 4.25 inch (108 mm)
Jaw Length 0.5000 inch (12.7 mm)
View Details