The Knipex Long Nose Pliers, model number 30 11 160, are designed for precision work with a length of 160 mm. These pliers feature a polished head and plastic-coated handles for improved grip and comfort during use. Weighing 121 g, they are constructed from chrome vanadium electric steel, which is forged and oil-hardened, ensuring durability and resistance to wear. The pliers conform to the DIN ISO 5745 standard and have trapezoidal jaws that allow for versatile applications. The dimensions of the pliers are 160 x 81 x 12 mm, making them suitable for various tasks requiring fine manipulation.
PLIER, LONG NOSE, 160MM ROHS COMPLIANT: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 89AH1950 |
| Product Name | Plier, Long Nose, 160Mm Rohs Compliant Knipex |