KNIPEX-Werk Pliers 28 21 200

Description
Knipex 28 21 200 Long Nose Plier
Request a Quote
Description
Knipex 28 21 200 Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2677016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2677016
Pliers 2677016
Knipex 28 21 200 Long Nose Plier

Knipex 28 21 200 Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2677016
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1363409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details
8" End Nipper Pliers - DWHT70802 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5 inch (127 mm)
Jaw Length 1.12 inch (28.57 mm)
View Details