CUTTER, SIDE, SNIPE NOSE; Cutter Type:Side; Overall Length:200mm; Cut Type:-; Cutting Capacity Max:3.2mm; Cutting Edge Hardness:61°; Product Range:-; SVHC:No SVHC (27-Jun-2018); Blade Angle:40°; Blade Length:42mm; Finish:Polished; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M0855 |
| Product Name | Cutter, Side, Snipe Nose; Cutter Type Knipex |