COMBINATION PLIER, 200MM; Plier Style:Snipe Nose; Jaw Opening Max:-; Overall Length:200mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Handle Type:Plastic; Hard Wire Cutting Capacity:2.2mm; Jaw Length:73mm; Jaw Type:Combination; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M0854 |
| Product Name | Combination Plier, 200Mm; Plier Style Knipex |