CUTTER, SIDE, CHAIN NOSE; Cutter Type:Side; Overall Length:140mm; Cut Type:-; Cutting Capacity Max:2.5mm; Cutting Edge Hardness:61°; Product Range:-; SVHC:No SVHC (27-Jun-2018); Blade Length:42mm; Copper Wire Cutting Capacity:2.5mm; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M0782 |
| Product Name | Cutter, Side, Chain Nose; Cutter Type Knipex |