KNIPEX-Werk Pliers 22 01 125

Description
Knipex 22 01 125 Round Nose Plier
Request a Quote
Description
Knipex 22 01 125 Round Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2676994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2676994
Pliers 2676994
Knipex 22 01 125 Round Nose Plier

Knipex 22 01 125 Round Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2676994
Product Name Pliers
Length 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 161158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 10.24 inch (260 mm)
View Details
Pliers for Uncoupling Rectangular Connectors - CPES - Mencom Corporation
Specs
Type Specialty / Other; Uncoupling Plier
View Details
6602 - Heavy duty side cutters - 66025180 - Stahlwille North America
Specs
Type Diagonal
Length 7.09 inch (180 mm)
Weight 10.23 oz (2.84 N)
View Details