KNIPEX-Werk Pliers 13 86 200

Description
Knipex 13 86 200 Combination Plier
Request a Quote Datasheet
Description
Knipex 13 86 200 Combination Plier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 7638148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
7638148
Pliers 7638148
Knipex 13 86 200 Combination Plier

Knipex 13 86 200 Combination Plier

Supplier's Site
Plier / Cutter, Electrician, Vde; Plier Style Knipex - 91T5714 - Newark, An Avnet Company
Chicago, IL, United States
Plier / Cutter, Electrician, Vde; Plier Style Knipex
91T5714
Plier / Cutter, Electrician, Vde; Plier Style Knipex 91T5714
PLIER / CUTTER, ELECTRICIAN, VDE; Plier Style:Electrician; Jaw Opening Max:-; Overall Length:200mm; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA

PLIER / CUTTER, ELECTRICIAN, VDE; Plier Style:Electrician; Jaw Opening Max:-; Overall Length:200mm; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pliers Pliers
Product Number 7638148 91T5714
Product Name Pliers Plier / Cutter, Electrician, Vde; Plier Style Knipex
Type Specialty / Other; Multifunction pliers
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1829982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
8” Angled Diagonal Pliers - DWHT70794 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details