KNIPEX-Werk Pliers 13 81 200

Description
Knipex 13 81 200 Multifunction Pliers
Request a Quote
Description
Knipex 13 81 200 Multifunction Pliers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2676957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2676957
Pliers 2676957
Knipex 13 81 200 Multifunction Pliers

Knipex 13 81 200 Multifunction Pliers

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2676957
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1044679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
View Details
Plier - 35-426 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Tongue and Groove
Length 6 inch (152 mm)
Jaw Capacity 0.8750 inch (22.22 mm)
View Details
7” Linesman Plier - DWHT70796 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details