SPARE JAW, CABLE STRIPPER; Stripping Capacity AWG:-; Stripping Capacity Metric:-; For Use With:Knipex 1240200 Insulation Stripper; Product Range:-; SVHC:No SVHC (27-Jun-2018); Strip Length:200mm; Stripping Capacity:10mm2; Stripping RoHS Compliant: NA
SPARE CLAMPING JAW FOR 12 40 200; Stripping Capacity AWG:-; Stripping Capacity Metric:-; For Use With:Knipex 1240200 Insulation Stripper; Product Range:-; Strip Length:200mm; Stripping Capacity AWG:7AWG; Stripping Capacity mm2:10mm² RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M0062 |
| Product Name | Spare Jaw, Cable Stripper; Stripping Capacity Awg Knipex |