STRIPPER, AUTOMATIC INSULATING; Stripping Capacity AWG:20AWG to 10AWG; Stripping Capacity Metric:0.5mm2 to 6mm2; For Use With:Insulations & Stranded Conductor Wires; Product Range:-; SVHC:No SVHC (27-Jun-2018); Length:180mm; No. of RoHS Compliant: NA
INSULATION STRIPPER AUTOMATIC; Stripping Capacity AWG:20AWG to 10AWG; Stripping Capacity Metric:0.5mm² to 6mm²; For Use With:Insulations & Stranded Conductor Wires; Product Range:-; Stripping Capacity AWG:10AWG RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M0058 |
| Product Name | Stripper, Automatic Insulating; Stripping Capacity Awg Knipex |