WIRE STRIPPER, PTFE; Stripping Capacity AWG:32AWG to 14AWG; Stripping Capacity Metric:0.03mm2 to 2.08mm2; For Use With:Insulation Wires like PTFE, Silicone, Radox, POLYIMIDE FILM & Rubber; SVHC:No SVHC (17-Dec-2014); Length:195mm RoHS Compliant: NA
WIRE STRIPPER, PTFE INSULATION; Stripping Capacity AWG:32AWG to 14AWG; Stripping Capacity Metric:0.03mm² to 2.08mm²; For Use With:Insulation Wires like PTFE, Silicone, Radox, Polyimide Film & Rubber; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 83K8816 |
| Product Name | Wire Stripper, Ptfe; Stripping Capacity Awg Knipex |