KNIPEX-Werk Pliers 09 11 240

Description
Knipex 09 11 240 Combination Plier
Request a Quote
Description
Knipex 09 11 240 Combination Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2676921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2676921
Pliers 2676921
Knipex 09 11 240 Combination Plier

Knipex 09 11 240 Combination Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2676921
Product Name Pliers
Length 9.45 inch (240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Features Electrically Insulated
Standards RoHS Compliant
View Details
7” Linesman Plier - DWHT70796 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details