KNIPEX-Werk Pliers 09 01 240

Description
Knipex 09 01 240 Plier
Request a Quote
Description
Knipex 09 01 240 Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2676920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2676920
Pliers 2676920
Knipex 09 01 240 Plier

Knipex 09 01 240 Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2676920
Product Name Pliers
Length 9.45 inch (240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1780352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 12 inch (305 mm)
Jaw Length 1.69 inch (43 mm)
View Details
Plier - D228-8-INS - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 8.25 inch (210 mm)
Jaw Length 0.8125 inch (20.64 mm)
View Details
Long Nose Pliers - THT-1840 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Needle Nose
Features Soft Handles
Material Hardened Steel
View Details