COMBINATION PLIER; Plier Style:Combination; Jaw Opening Max:-; Overall Length:200mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Copper Wire Cutting Capacity:3.8mm; Handle Type:Plastic; Hard Wire Cutting Capacity:2.5mm; Jaw RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 54M1580 |
| Product Name | Combination Plier; Plier Style Knipex |