KNIPEX-Werk Pliers 03 05 160

Description
Knipex 03 05 160 Combination Plier
Request a Quote
Description
Knipex 03 05 160 Combination Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2678538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2678538
Pliers 2678538
Knipex 03 05 160 Combination Plier

Knipex 03 05 160 Combination Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2678538
Product Name Pliers
Length 6.69 inch (170 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1044679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal
Jaw Length 1.25 inch (31.75 mm)
Jaw Capacity 1.75 inch (44.45 mm)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details