The Knipex Combination Plier, 225mm (part number 08WX4879), is designed for heavy-duty applications, featuring high leverage for efficient cutting and gripping. It has a cutting capacity for hard wire up to 3mm in diameter and is constructed from high-grade special tool steel that is oil-hardened and tempered. The plier's cutting edges are induction hardened, achieving a hardness of approximately 64 HRC, making it suitable for cutting soft, hard, and piano wire. The ergonomic design allows for a significant reduction in required hand force, needing 35% less effort compared to standard combination pliers of the same length. The handles are PVC coated for comfort and grip, enhancing usability in various tasks.
COMBINATION PLIER, 225MM; Plier Style:Combination; Jaw Opening Max:-; Overall Length:225mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Handle Type:PVC; Hard Wire Cutting Capacity:3mm; Jaw Length:42mm; Jaw Type:Combination; Jaw RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 08WX4879 |
| Product Name | Combination Plier, 225Mm; Plier Style Knipex |