COMBINATION PLIER, 180MM; Plier Style:Combination; Jaw Opening Max:-; Overall Length:180mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Cutting Capacity Max:11.5mm; Handle Type:PVC; Hard Wire Cutting Capacity:2.5mm; Jaw RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 34M9103 |
| Product Name | Combination Plier, 180Mm; Plier Style Knipex |